Microchip Technology, Inc. 3.3V 5V SOIC Clock and Timing IC SY100S839VZC

Description
IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S839VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S839VZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S839VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S839VZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V SOIC Clock and Timing IC - 728-SY100S839VZC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V SOIC Clock and Timing IC
728-SY100S839VZC
3.3V 5V SOIC Clock and Timing IC 728-SY100S839VZC
IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S839VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S839VZC can be used for catalog matching and distributor lookup.

IC CLOCK GEN 3.3V/5V 20-SOIC Product overview: SY100S839VZC from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S839VZC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S839VZC
126158-SY100S839VZC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S839VZC 126158-SY100S839VZC
Manufacturer: Microchip Technology Win Source Part Number: 126158-SY100S839VZC Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, LVECL, LVPECL, PECL Output: Clock PLL: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 126158-SY100S839VZC
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, LVECL, LVPECL, PECL
Output: Clock
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100S839VZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100S839VZC
Clock Generators, PLLs, Frequency Synthesizers SY100S839VZC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S839VZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S839VZC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S839VZC
IC CLOCK GEN 3.3V/5V 20-SOIC

IC CLOCK GEN 3.3V/5V 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-SY100S839VZC 126158-SY100S839VZC SY100S839VZC SY100S839VZC
Product Name 3.3V 5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S839VZC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock
Package Type Tube/Rail Surface Mount; 20-SOIC Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Frequency 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data