Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S838LZI-TR

Description
Win Source Part Number: 1269719-SY100S838LZI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S838LZI TR,SY100S838LZI TR,SY100S838LZITR,SY 100S838LZITR Base Product Number: SY100S838 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269719-SY100S838LZI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S838LZI TR,SY100S838LZI TR,SY100S838LZITR,SY 100S838LZITR Base Product Number: SY100S838 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269719-SY100S838LZI-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269719-SY100S838LZI-TR
Win Source Part Number: 1269719-SY100S838LZI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: Precision Edge® Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: ECL, PECL Output: Clock PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.8V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S838LZI TR,SY100S838LZI TR,SY100S838LZITR,SY 100S838LZITR Base Product Number: SY100S838 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269719-SY100S838LZI-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Precision Edge®
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 1GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: ECL, PECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.8V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S838LZI TR,SY100S838LZI TR,SY100S838LZITR,SY100S838LZITR
Base Product Number: SY100S838
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock and Timing IC - 728-SY100S838LZI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SY100S838LZI-TR
Clock and Timing IC 728-SY100S838LZI-TR
Product overview: SY100S838LZI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838LZI-TR can be used for catalog matching and distributor lookup.

Product overview: SY100S838LZI-TR from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SY100S838LZI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY100S838LZI-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY100S838LZI-TR
IC CLOCK GEN 3.3V/5V 20-SOIC

IC CLOCK GEN 3.3V/5V 20-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SY100S838LZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY100S838LZI-TR
Clock Generators, PLLs, Frequency Synthesizers SY100S838LZI-TR
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1269719-SY100S838LZI-TR 728-SY100S838LZI-TR SY100S838LZI-TR SY100S838LZI-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; 20-SOIC (0.295", 7.50mm Width) Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51214-A06625-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers