Rochester Electronics Datasheets for Power MOSFET

Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
100A, 100V, 0.0068ohm, N-Channel Power MOSFET, TO-262AA
100A, 30V, 0.0033ohm, N-Channel Power MOSFET, LFPAK
11.8A, 30V, 0.0105ohm, N-Channel Power MOSFET
12V, 3A, PNP Power MOSFET
14A, 50V, 0.1ohm, N-Channel Power MOSFET, TO-251AA
150A, 40V, 0.0017ohm, N-Channel Power MOSFET, TO-220AB
16A, 50V, 0.047ohm, N-Channel Power MOSFET, TO-251AA
18A, 100V, 0.09ohm, N-Channel Power MOSFET, D2PAK
2.28A, 20V, 0.3ohm, N-Channel Power MOSFET, XQFN3
20A, 30V, 0.025 OHM, N-Channel POWER MOSFET
25 V 3.15 Milli Ohm N-Channel Logic Level MOSFET In Lfpak Using Nextpower Technology
28.5A, 150V, 0.065ohm, N-Channel Power MOSFET, SIL3P
3.1A, 200V, 1.5ohm, P-Channel Power MOSFET, TO-251
30V, 60A, N-Channel Power MOSFET
39A, 25V, 0.014ohm, N-Channel Power MOSFET, LFPAK
63A, 30V, 0.0125ohm, N-Channel Power MOSFET, LFPAK
66A, 25V, 0.013ohm, N-Channel Power MOSFET, LFPAK
76.7A, 30V, 0.0097ohm, N-Channel Power MOSFET, LFPAK
8.7A, 200V, 0.4ohm, N-Channel Power MOSFET, SIL3P
A2T18H450 - Airfast RF Power LDMOS Transistor 1805-1880 MHz, 89 W Avg., 30 V
A3T21H400W23SR6 - RF Power LDMOS Transistor N-Channel Enhancement--Mode Lateral MOSFET
A3T21H450W23SR6 - RF Power LDMOS Transistor N--Channel Enhancement--Mode Lateral MOSFET
A3T23H300W23SR6 - RF Power LDMOS Transistor N--Channel Enhancement--Mode Lateral MOSFET
A3V07H600-42N - RF Power LDMOS Transistor N-Channel Enhancement-Mode Lateral MOSFET
CoolMOS, 4.5A, 600V, 0.95ohm, N-Channel, Power MOSFET
Disctrete / Power Transistor
N Channel IGBT High Speed Power Switching
N Channel Power MOSFET
N-channel 25 V 1.15 mA logic level MOSFET in LFPAK using NextPower technology
N-channel 25 V, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology
N-channel 25 V, logic level MOSFET in LFPAK using NextPower technology
N-channel 30 V, logic level MOSFET in LFPAK using NextPower technology
N-Channel 30V, 30A, Power Switching MOSFET
N-Channel 30V, 40A, Power Switching MOSFET
N-Channel 30V, 50A, Power Switching MOSFET
N-Channel 30V, 50A,Power MOSFET for High Speed Switching
N-Channel 30V, 65A, Power MOSFET
N-channel 40 V 1.8 mA logic level MOSFET in LFPAK using NextPower technology
N-Channel Power MOSFET Power Switching
N-Channel Power MOSFET with Schottky Barrier Diode High Speed Power Switching
N-Channel Power MOSFET with Schottky Barrier Diode Power Switching
N-Channel Power MOSFET with Schottky Barrier Diode
N-Channel Power MOSFET, 100V, 9A, 225mOhm, Single TP/TP-FA
N-Channel Power MOSFET
N-Channel Power Switching MOSFET
N-Channel, 25A, 25V, Switching Power MOSFET
Nch Single Power Mosfet 600V 6A
Nexperia PHPT60603NY - Power Bipolar Transistor, 3A, 60V, NPN, MO-235, Plastic/Epoxy, 4 Pin, LFPAK
Nexperia PSMN070 - 35A, 200V, 0.07ohm, N-Channel Power MOSFET
NPN microwave power transistor
NTMFS4C029N - MOSFET Power, Single, N-Channel, SO-8 FL 30 V, 46 A
NTMFS4C810N - Power MOSFET 30 V, 46 A, Single N Channel, SO8 FL
NTMFS4C822NAT3G-01 - MOSFET - Power, Single N-Channel, SO-8FL, 30 V, 136 A
NTMFS4C906NB - MOSFET - Power, Single, N-Channel, SO-8 FL, 30V, 69A
NTMFS4C910NA - MOSFET - Power, Single, N-Channel, SO-8 FL, 30V, 46A
NTMFS4C910NB - MOSFET - Power, Single, N-Channel, SO-8 FL, 30V, 46A
NTMFS5C410NL - MOSFET Power, Single, N Channel 40 V, 330 A
NTMFS5C426N - MOSFET Power, Single N-Channel 40 V, 1.3 m, 235 A
NTMFS5C646NL - Power MOSFET 60 V, 93 A, Single N-Channel
NTMFSC0D9N04CL - MOSFET - Power, Single N-Channel, DUAL COOL, DFN8 5x6
NTR4501 - Power MOSFET 20V 3.2A 80 mOhm Single N-Channel SOT23
NTTFS002N04CL - MOSFET Power, Single, N-Channel 40 V, 2.2 m , 142 A
NTTFS034N15MC - Power MOSFET, N Channel, 150V, 27 A
NTTFS4C05N - MOSFET Power, Single, N-Channel, 8FL 30 V, 75 A
NVD5890NL - Power MOSFET 40 V, 123 A, Single N-Channel DPAK
NVJD4401N - Dual N-Channel, MOSFET - Power
NVMFD5875NL - Dual N-Channel Logic Level Power MOSFET 60V, 22A
NVMYS3D5N04C - N-Channel, MOSFET - Power
NVMYS8D0N04C - Power MOSFET 40 V, 8.0 m, 48 A, Single N-Channel
NVMYS9D3N06CL - Power MOSFET 60 V, 9.3m, 51 A, Single N-Channel
NVTFS4C13N - MOSFET Power, Single N-Channel, 8FL
NXH80T120 - Power Integrated Module (PIM), T-Type NPC 1200 V, 80 A IGBT, 600 V, 50 A IGBT Solderable Pins
P Channel Power MOSFET
P-Channel Power MOSFET High Speed Switching
PHB20NQ20T 20A, 200V, 0.13ohm, N-Channel Power MOSFET, D2PAK
PHPT6061 Power Bipolar Transistor, 10A, 60V, NPN, MO-235, SOT669
PMPB43XPE - 5A, 20V, 0.048ohm, P-Channel Power MOSFET, SOT1220
Power Bipolar Transistor, 1.5A I(C), 1-Element, NPN
Power Bipolar Transistor, 12A I(C), 1-Element, NPN
Power Bipolar Transistor, 1A I(C), 1-Element, NPN
Power Bipolar Transistor, 1A I(C), 60V V(BR)CEO, 2-Element, PNP, Silicon, Plastic/Epoxy, 6 Pin
Power Bipolar Transistor, 2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 4 Pin
Power Bipolar Transistor, 2A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 3A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 3A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 3A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 4 Pin
Power Bipolar Transistor, 3A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 6 Pin
Power Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 4 Pin
Power Bipolar Transistor, 3A I(C), 90V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 4 Pin
Power Bipolar Transistor, 6A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, SO8
Power Bipolar Transistor
POWER DARLINGTON CHIP
Power Field-Effect P-Channel MOSFET
Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 25V, 0.00125ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 100A I(D), 30V, 0.0013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 12.1A I(D), 150V, 0.0073ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Power Field-Effect Transistor, 120A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 12A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 12A I(D), 60V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA
Power Field-Effect Transistor, 132A I(D), 40V, 0.0037ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 15A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 185A I(D), 40V, 0.0017ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 20A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 20A I(D), 650V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 224A I(D), 60V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 230A I(D), 60V, 0.0016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 29A I(D), 60V, 0.0247ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 300A I(D), 40V, 0.00092ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 30A I(D), 100V, 0.0375ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 31.8A I(D), 30V, 0.027ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 31A I(D), 1200V, 0.11ohm, 1-Element, N-Channel, Silicon Carbide, Metal-oxide Semiconductor FET, TO-247
Power Field-Effect Transistor, 32A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 32A I(D), 30V, 0.0169ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 32A I(D), 30V, 0.0234ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-262AA
Power Field-Effect Transistor, 33A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 351A I(D), 80V, 0.00105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-299A
Power Field-Effect Transistor, 40V, 0.0022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 44A I(D), 60V, 0.0157ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 49A I(D), 100V, 0.022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 56A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 6.5A I(D), 20V, 0.03ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 62A I(D), 80V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-235
Power Field-Effect Transistor, 68A I(D), 100V, 0.0139ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 75A I(D), 110V, 0.015ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Power Field-Effect Transistor, 76A I(D), 100V, 0.013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Power Field-Effect Transistor, 78A I(D), 40V, 0.0072ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 90A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, MOSFET, LFPAK
Power Field-Effect Transistor, MOSFET
Power Field-Effect Transistor, N-Channel MOSFET
Power Field-Effect Transistor, N-Channel, MOSFET, TO-220F
Power Field-Effect Transistor, N-Channel, MOSFET
Power Field-Effect Transistor
Power MOSFET
PSMN011-30YLC - N-channel 30 V 11.6 mOhm logic level MOSFET in LFPAK using NextPower technology
PSMN2R0-55YLH - N-channel 55 V, 2.2 mOhm, 200 A continuous, logic level MOSFET in LFPAK56E using NextPower-S3 technology
PSMN3R5-80YSF - NextPower 80 V, 3.5 mOhm, 150 A, N-channel MOSFET in LFPAK56E package
PSMN5R5-100YSF - NextPower 100 V, 5.5 mOhm N-channel MOSFET in LFPAK56 package
RF Power Field-Effect Transistor, 1-Element, Ultra High Frequency Band, N-Channel, Metal-oxide Semiconductor FET
RF Power Field-Effect Transistor
RX1214B280YH - Microwave Power Transistor (Cus Special)
RX1214B300Y - Microwave Power Transistor
RX1214B300YI - BiPolar microwave power transistor, SOT439A
Silicon N Channel MOS FET TransistorHigh Speed Power Switching
SILICON N-Channel Power MOSFET Power Switching
SILICON N-Channel Power Switching MOSFET
Silicon Nch Single Power Mosfet 600V 0.1A 52000Mohm Sot-223A
SIPC69SN60 - N-Channel Power MOSFET
SN7002W - 250V-600V Small Signal/Small Power MOSFET

<< Prev Next >>