Power Field-Effect Transistor, 20A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: ON Semiconductor
Win Source Part Number: 894275-SFT1446-H
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 20A (Ta) 1W (Ta), 23W (Tc) Through Hole IPAK/TP
Package: Bulk
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: SFT144
Categories: Discrete Semiconductor Products
Case / Package: IPAK/TP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 60V 20A (Ta) 1W (Ta), 23W (Tc) Through Hole IPAK/TP
N-Channel Power MOSFET, 60V, 20A, 51mOhm, Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: SFT1446-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, 51mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, 51mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1446-H can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 20A TP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SFT1446-H | 894275-SFT1446-H | SFT1446-H-ND | 278-SFT1446-H | SFT1446-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1446-H | Single FETs, MOSFETs | N-Channel 60V 20A 51mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel |