The RJK03M6DNS is a silicon N-channel power MOSFET designed for power switching applications. It is packaged in an HWSON-8 case measuring 2.9 mm x 3.1 mm with a height of 0.8 mm maximum and weighs 0.022 g typ. The device features a drain-source voltage rating of 30 V, a continuous drain current of 16 A, and a typical on-resistance of 7.6 mΩ at 10 V gate drive. It supports operation with a 4.5 V gate drive, has a channel-to-case thermal impedance of 10.0 °C/W, and operates within a junction temperature range of -55 °C to 150 °C. The part is Pb-free and halogen-free.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK03M6DNS-00#J5 |
| Package Type | SON8 |