Manufacturer: onsemi
Win Source Part Number: 1324745-NTP7D3N15MC
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 12.1A, 101A (Tc)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 62A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 342µA
Power Dissipation (Max): 2.4W, 166W (Tc)
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4250 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTP7D3N15MC
Base Product Number: NTP7D3
RoHS Status: ROHS3 Compliant
N-Channel 150V 12.1A (Ta), 101A (Tc) 2.4W (Ta), 166W (Tc) Through Hole TO-220
MOSFET N-CH 150V 12.1/101A TO220 Product overview: NTP7D3N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 101A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 101A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTP7D3N15MC can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 12.1A I(D), 150V, 0.0073ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
MOSFET, N-CH, 150V, 101A, 175DEG C, 166W ROHS COMPLIANT: YES
MOSFET N-CH 150V 12.1/101A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324745-NTP7D3N15MC | 488-NTP7D3N15MC-ND | 278-NTP7D3N15MC | NTP7D3N15MC | 12AJ7261 | NTP7D3N15MC |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 150V 101A TO220 MOSFET Transistor | Mosfet, N-Ch, 150V, 101A, 175Deg C, 166W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | ||
| PD | 2400 to 166000 milliwatts | 166 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220; TO-220-JDEC | TO-3 |