Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9210TM SFR9210TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 894267-SFR9210TM Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 894267-SFR9210TM Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFR9210TM is a P-channel power MOSFET in a TO-252 (D-PAK) package, designed for switching applications requiring high voltage and rugged performance. It has a drain-source breakdown voltage of -200 V and a continuous drain current of -1.6 A at 25°C. The device features avalanche ruggedness with a single pulsed avalanche energy rating of 119 mJ and a maximum junction temperature of 150°C. It meets RoHS compliance and is packaged in tape and reel for surface mount assembly. Thermal resistance from junction to case is 6.58°C/W, and gate-source voltage is rated to ±30 V.

Datasheet Summary
Powered by GS/AI

The SFR9210TM is a P-channel power MOSFET in a TO-252 (D-PAK) package, designed for switching applications requiring high voltage and rugged performance. It has a drain-source breakdown voltage of -200 V and a continuous drain current of -1.6 A at 25°C. The device features avalanche ruggedness with a single pulsed avalanche energy rating of 119 mJ and a maximum junction temperature of 150°C. It meets RoHS compliance and is packaged in tape and reel for surface mount assembly. Thermal resistance from junction to case is 6.58°C/W, and gate-source voltage is rated to ±30 V.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9210TM - 894267-SFR9210TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9210TM
894267-SFR9210TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9210TM 894267-SFR9210TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 894267-SFR9210TM Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 894267-SFR9210TM
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 894267-SFR9210TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9210TM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: FMY24N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.2800 ohms
IDSS 24000 milliamps
View Details
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC018N04LSGATMA1 - 102663-BSC018N04LSGATMA1 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 to 125000 milliwatts
View Details
6 suppliers