Manufacturer: ON Semiconductor
Win Source Part Number: 1095450-SFT1445-H
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Ta)
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 1030pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 111 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
N-Channel 100V 17A (Ta) 1W (Ta), 35W (Tc) Through Hole IPAK/TP
Power Field-Effect Transistor
MOSFET N-CH 100V 17A TP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1095450-SFT1445-H | SFT1445-H-ND | SFT1445-H | SFT1445-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1445-H | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| PD | 1000 to 35000 milliwatts |