The SFU9214TU is a P-channel power MOSFET designed for high-voltage switching applications, housed in a TO-251 (I-PAK) package with three leads. It features a drain-source breakdown voltage of -250 V, a continuous drain current of -1.53 A at 25°C, and an on-state resistance of 4.0 Ω maximum at -10 V gate-source voltage. The device incorporates avalanche ruggedness, rugged gate oxide technology, an extended safe operating area, and low leakage current of 10 μA maximum at -250 V drain-source voltage. It meets the AEC-Q200 qualification standard and is rated for operating and storage junction temperatures from -55°C to +150°C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 894277-SFU9214TU
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 894277-SFU9214TU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFU9214TU |
| Package Type | SOT3 |