N-Channel 100V 50A (Ta) 25W (Tc) Through Hole TO-220FP
Power Field-Effect Transistor
Win Source Part Number: 1088471-RJK1003DPP-E
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 50A (Ta)
Rds On (Max) @ Id, Vgs: 11mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4150 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): IRFI4410ZPBF; STF80N10F7; STF100N10F7; STF120NF10; IRFB7746PBF; FDPF085N10ARJK1003DP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-RJK1003DPP-E0#T
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant
RJK1003DPP - N-CHANNEL MOSFET 10
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RJK1003DPP-E0#T2-ND | RJK1003DPP-E0#T2 | 1088471-RJK1003DPP-E0#T2 | RJK1003DPP-E0#T2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |