RJK03E1DNS is a silicon N-channel power MOSFET designed for power switching applications. It is packaged in an HWSON-8 case measuring 2.9 mm x 3.1 mm with a maximum height of 0.8 mm. The device has a drain-to-source voltage rating of 30 V, continuous drain current of 25 A, and a maximum on-resistance of 6.9 mΩ at V_GS = 10 V. It supports 4.5 V gate drive and features low drive current and high-speed switching. The package is Pb-free and halogen-free. The part meets RoHS compliance and is rated for channel temperatures up to 150 °C.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK03E1DNS-00#J5 |
| Package Type | HWSON3030 |