The SFU9024TU is a P-channel power MOSFET designed for switching applications requiring high avalanche ruggedness and low on-resistance. It is packaged in a D-PAK or I-PAK case with a maximum drain-to-source voltage of -60 V and a continuous drain current of -7.8 A at 25°C. The device features a typical drain-source on-resistance of 0.206 Ω and a gate-source voltage rating of ±30 V. It supports a single-pulsed avalanche energy of 155 mJ and operates within a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 3.91 °C/W, and junction-to-ambient is 50 °C/W when mounted on the minimum recommended PCB pad size.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 894276-SFU9024TU
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 894276-SFU9024TU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFU9024TU |
| Package Type | SOT3 |