Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RJK6026DPP-B1#T2F

Description
Win Source Part Number: 971165-RJK6026DPP-B1 #T2F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-RJK6026DPP-B1#T 2F,RENRNSRJK6026DPP- B1#T2F RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 971165-RJK6026DPP-B1 #T2F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-RJK6026DPP-B1#T 2F,RENRNSRJK6026DPP- B1#T2F RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 971165-RJK6026DPP-B1#T2F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
971165-RJK6026DPP-B1#T2F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 971165-RJK6026DPP-B1#T2F
Win Source Part Number: 971165-RJK6026DPP-B1 #T2F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-RJK6026DPP-B1#T 2F,RENRNSRJK6026DPP- B1#T2F RoHS Status: Not applicable

Win Source Part Number: 971165-RJK6026DPP-B1#T2F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-RJK6026DPP-B1#T2F,RENRNSRJK6026DPP-B1#T2F
RoHS Status: Not applicable

Buy Now
 - RJK6026DPP-B1#T2F - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, N-Channel MOSFET

Power Field-Effect Transistor, N-Channel MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK6026DPP-B1#T2F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK6026DPP-B1#T2F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK6026DPP-B1#T2F
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Power MOSFET RF Transistors
Product Number 971165-RJK6026DPP-B1#T2F RJK6026DPP-B1#T2F RJK6026DPP-B1#T2F
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-220; TO-220-3FP
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3753-01R - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.6500 ohms
IDSS 13000 milliamps
View Details
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6796 - 2N6796 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
3 suppliers