onsemi Single FETs, MOSFETs NTMSD3P102R2SG

Description
P-Channel 20V 2.34A (Ta) 730mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 20V 2.34A (Ta) 730mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMSD3P102R2SG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMSD3P102R2SG-ND
Single FETs, MOSFETs NTMSD3P102R2SG-ND
P-Channel 20V 2.34A (Ta) 730mW (Ta) Surface Mount 8-SOIC

P-Channel 20V 2.34A (Ta) 730mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 20V 3.86A SOIC MOSFET Transistor
278-NTMSD3P102R2SG
SMD 20V 3.86A SOIC MOSFET Transistor 278-NTMSD3P102R2SG
P-CH JFET, 20V, 3.86A, 85mR, SOIC, Surface Mount Product overview: NTMSD3P102R2SG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.86A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.86A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMSD3P102R2SG can be used for catalog matching and distributor lookup.

P-CH JFET, 20V, 3.86A, 85mR, SOIC, Surface Mount Product overview: NTMSD3P102R2SG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 3.86A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.86A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMSD3P102R2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P102R2SG - 209357-NTMSD3P102R2SG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P102R2SG
209357-NTMSD3P102R2SG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P102R2SG 209357-NTMSD3P102R2SG
Manufacturer: ON Semiconductor Win Source Part Number: 209357-NTMSD3P102R2S G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 730mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.34A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 750pF @ 16V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209357-NTMSD3P102R2SG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 730mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.34A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 750pF @ 16V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NTMSD3P102R2SG - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMSD3P102R2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMSD3P102R2SG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMSD3P102R2SG
MOSFET P-CH 20V 2.34A 8SOIC

MOSFET P-CH 20V 2.34A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number NTMSD3P102R2SG-ND 278-NTMSD3P102R2SG 209357-NTMSD3P102R2SG NTMSD3P102R2SG NTMSD3P102R2SG
Product Name Single FETs, MOSFETs SMD 20V 3.86A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD3P102R2SG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC DIP8 8-SOIC (0.154, 3.90mm Width)
PD 730 milliwatts 730 milliwatts
Unlock Full Specs
to access all available technical data