Win Source Part Number: 1002097-NVMFS5C404NT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 378A (Tc)
Rds On (Max) @ Id, Vgs: 0.7mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.9W (Ta), 200W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C404NT1GOSCT,N
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 10V
Single N-Channel Power MOSFET 40V, 378A, 0.7mΩ Power MOSFET 40V, 378A, 0.7 mOhm, Single N-Channel, SO8-FL. 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C404NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 378A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 378A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NT1G can be used for catalog matching and distributor lookup.
N-Channel 40V 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 40V 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 40V 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Power Field-Effect Transistor
MOSFET N-CH 40V 49A 5DFN
MOSFET Transistor, N Channel, 378 A, 40 V, 0.00057 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 40V 49A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1002097-NVMFS5C404NT1G | 278-NVMFS5C404NT1G | NVMFS5C404NT1GOSDKR-ND | NVMFS5C404NT1G | NVMFS5C404NT1G | 75Y1901 | NVMFS5C404NT1G | NVMFS5C404NT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 40V 378A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 378 A, 40 V, 0.00057 Ohm, 10 V, 4 V Rohs Compliant Onsemi | MOSFET | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 3900 to 200000 milliwatts | 3900 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | DFN | 8-PowerTDFN, 5 Leads | TO-3 | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive |