Renesas Electronics Corporation RJK6009DPP-00#T2

Description
Power Field-Effect Transistor
Request a Quote
Description
Power Field-Effect Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJK6009DPP is a silicon N-channel MOS FET designed for high-speed power switching in standard industrial and consumer applications. It is packaged in a TO-220FN (RENESAS code PRSS0003AB-A) with dimensions of 10 mm × 5.6 mm and a mass of 2.0 g. The device has a drain-source voltage rating of 600 V, continuous drain current of 18 A, and peak pulsed drain current of 54 A. Static drain-source on-resistance is specified at 0.392 Ω typ. at 9 A and 10 V gate-source voltage. It features a channel-to-case thermal impedance of 3.125 °C/W and operates with a maximum channel temperature of 150 °C. The part meets RoHS compliance and is classified as 'Standard' quality per Renesas guidelines. The switching timing characteristics include a turn-on delay of 35 ns, rise time of 28 ns, turn-off delay of 99 ns, and fall time of 18 ns under specified test conditions.

Datasheet Summary
Powered by GS/AI

The RJK6009DPP is a silicon N-channel MOS FET designed for high-speed power switching in standard industrial and consumer applications. It is packaged in a TO-220FN (RENESAS code PRSS0003AB-A) with dimensions of 10 mm × 5.6 mm and a mass of 2.0 g. The device has a drain-source voltage rating of 600 V, continuous drain current of 18 A, and peak pulsed drain current of 54 A. Static drain-source on-resistance is specified at 0.392 Ω typ. at 9 A and 10 V gate-source voltage. It features a channel-to-case thermal impedance of 3.125 °C/W and operates with a maximum channel temperature of 150 °C. The part meets RoHS compliance and is classified as 'Standard' quality per Renesas guidelines. The switching timing characteristics include a turn-on delay of 35 ns, rise time of 28 ns, turn-off delay of 99 ns, and fall time of 18 ns under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
 - RJK6009DPP-00#T2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Power MOSFET
Product Number RJK6009DPP-00#T2
Package Type TO-220; TO-220-3FP
Unlock Full Specs
to access all available technical data

Similar Products

CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6849 - 2N6849 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3607-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details