N-Channel MOSFET for high-speed switching applications, packaged in TO-220FP with a body mass of 1.9 g. It features a drain-to-source voltage rating of 75 V, continuous drain current of 100 A, and a typical on-resistance of 3.0 mΩ at V_GS = 10 V. The device meets the AEC-Q200 automotive reliability standard and is RoHS compliant. Thermal resistance from channel to case is 4.17 °C/W, with a maximum channel temperature of 150 °C and an avalanche energy rating of 375 mJ at 25 °C.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK0701DPP-E0#T2 |
| Package Type | TO-220; TO-220-3FP |