Renesas Electronics Corporation RJK0702DPP-E0#T2

Description
Power Field-Effect Transistor
Request a Quote
Description
Power Field-Effect Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET for high-speed switching applications in power circuits, packaged in a TO-220FP case measuring 15.36 mm in height and 10.16 mm in width, with a mass of 1.9 g. It has a drain-to-source voltage rating of 75 V, continuous drain current of 90 A, and a typical on-resistance of 3.9 mΩ at 10 V gate-source voltage. The device supports peak drain current up to 270 A under pulsed conditions, with an avalanche energy rating of 304 mJ and a maximum channel dissipation of 30 W. Channel-to-case thermal impedance is 4.17 °C/W. Total gate charge is 89 nC with a gate resistance of 1.5 Ω.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET for high-speed switching applications in power circuits, packaged in a TO-220FP case measuring 15.36 mm in height and 10.16 mm in width, with a mass of 1.9 g. It has a drain-to-source voltage rating of 75 V, continuous drain current of 90 A, and a typical on-resistance of 3.9 mΩ at 10 V gate-source voltage. The device supports peak drain current up to 270 A under pulsed conditions, with an avalanche energy rating of 304 mJ and a maximum channel dissipation of 30 W. Channel-to-case thermal impedance is 4.17 °C/W. Total gate charge is 89 nC with a gate resistance of 1.5 Ω.

Suppliers

Company
Product
Description
Supplier Links
 - RJK0702DPP-E0#T2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Power MOSFET
Product Number RJK0702DPP-E0#T2
Package Type TO-220; TO-220-3FP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
100V 5.3A 18A MOSFET Transistor - 278-BSZ440N10NS3GATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMI16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details