PBSS4160PAN is a dual NPN transistor in a DFN2020-6 (SOT1118) surface-mount package measuring 2 × 2 × 0.65 mm, designed for load switching and power management in battery-driven devices. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 1.5 A. The transistor features a low collector-emitter saturation voltage of 185 mV at 1 A and 50 mA base current, and a saturation resistance of 240 mΩ. It is AEC-Q101 qualified for automotive applications and supports junction temperatures up to 150 °C.
Power Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | PBSS4160PAN,115 |
| Package Type | SOT1118 |