N-Channel Power MOSFET, 40V, 21A, 28mΩ, Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: SFT1450-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 21A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 21A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1450-H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278235-SFT1450-H
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 21A (Ta)
Rds On (Max) @ Id, Vgs: 28mOhm @ 10.5A, 10V
Power Dissipation (Max): 1W (Ta), 23W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: IPAK/TP
Gate Charge (Qg) (Max) @ Vgs: 14.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 715 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-SFT1450-H-ON,ON
Base Product Number: SFT145
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 40V 21A (Ta) 1W (Ta), 23W (Tc) Through Hole IPAK/TP
Power Field-Effect Transistor
MOSFET N-CH 40V 21A TP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-SFT1450-H | 1278235-SFT1450-H | SFT1450-H-ND | SFT1450-H | SFT1450-H |
| Product Name | N-Channel 40V 21A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel |