onsemi N-Channel 60V 2240A 1.5 mOhm MOSFET Transistor NVMFSC1D6N06CL

Description
Power MOSFET 60V, 2240A, 1.5 mOhm, Single N-Channel, SO8-FL., 3000-REEL Product overview: NVMFSC1D6N06CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2240A, 1.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2240A, 1.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFSC1D6N06CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 60V, 2240A, 1.5 mOhm, Single N-Channel, SO8-FL., 3000-REEL Product overview: NVMFSC1D6N06CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2240A, 1.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2240A, 1.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFSC1D6N06CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 2240A 1.5 mOhm MOSFET Transistor
278-NVMFSC1D6N06CL
N-Channel 60V 2240A 1.5 mOhm MOSFET Transistor 278-NVMFSC1D6N06CL
Power MOSFET 60V, 2240A, 1.5 mOhm, Single N-Channel, SO8-FL., 3000-REEL Product overview: NVMFSC1D6N06CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2240A, 1.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2240A, 1.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFSC1D6N06CL can be used for catalog matching and distributor lookup.

Power MOSFET 60V, 2240A, 1.5 mOhm, Single N-Channel, SO8-FL., 3000-REEL Product overview: NVMFSC1D6N06CL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2240A, 1.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2240A, 1.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFSC1D6N06CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1952675P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952675P
MOSFETs 1952675P
NVMFSC1D6N06CL MOSFETs

NVMFSC1D6N06CL MOSFETs

Supplier's Site
MOSFETs - 1952675 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952675
MOSFETs 1952675
NVMFSC1D6N06CL MOSFETs

NVMFSC1D6N06CL MOSFETs

Supplier's Site
MOSFETs - 1952674 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952674
MOSFETs 1952674
NVMFSC1D6N06CL MOSFETs

NVMFSC1D6N06CL MOSFETs

Supplier's Site
Single FETs, MOSFETs - 488-NVMFSC1D6N06CLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFSC1D6N06CLCT-ND
Single FETs, MOSFETs 488-NVMFSC1D6N06CLCT-ND
N-Channel 60V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 60V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFSC1D6N06CLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFSC1D6N06CLTR-ND
Single FETs, MOSFETs 488-NVMFSC1D6N06CLTR-ND
N-Channel 60V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 60V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFSC1D6N06CLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFSC1D6N06CLDKR-ND
Single FETs, MOSFETs 488-NVMFSC1D6N06CLDKR-ND
N-Channel 60V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

N-Channel 60V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5x6.15)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFSC1D6N06CL - 887918-NVMFSC1D6N06CL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFSC1D6N06CL
887918-NVMFSC1D6N06CL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFSC1D6N06CL 887918-NVMFSC1D6N06CL
Manufacturer: ON Semiconductor Win Source Part Number: 887918-NVMFSC1D6N06C L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5.1x6.15) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVMFSC1 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5.1x6.15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NVMFSC1D6N06CLTR , 488-NVMFSC1D6N06CLCT , 488-NVMFSC1D6N06CLDK R, NVMFSC1D6N06CL-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887918-NVMFSC1D6N06CL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 35A (Ta), 224A (Tc) 4.1W (Ta), 166W (Tc) Surface Mount 8-DFN (5.1x6.15)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFSC1
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5.1x6.15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NVMFSC1D6N06CLTR, 488-NVMFSC1D6N06CLCT, 488-NVMFSC1D6N06CLDKR, NVMFSC1D6N06CL-ND

Buy Now Datasheet
 - NVMFSC1D6N06CL - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 224A I(D), 60V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 224A I(D), 60V, 0.0023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFSC1D6N06CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFSC1D6N06CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFSC1D6N06CL
MOSFET N-CH 60V 35A/224A 8DFN

MOSFET N-CH 60V 35A/224A 8DFN

Supplier's Site
Single FETs, MOSFETs - NVMFSC1D6N06CL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFSC1D6N06CL
Single FETs, MOSFETs NVMFSC1D6N06CL
MOSFET N-CH 60V 35A/224A 8DFN

MOSFET N-CH 60V 35A/224A 8DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 224A, Pqfn Rohs Compliant Onsemi - 41AH2122 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 224A, Pqfn Rohs Compliant Onsemi
41AH2122
Mosfet, N-Ch, 60V, 224A, Pqfn Rohs Compliant Onsemi 41AH2122
MOSFET, N-CH, 60V, 224A, PQFN ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 224A, PQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFSC1D6N06CL 1952675P 1952675 488-NVMFSC1D6N06CLCT-ND 887918-NVMFSC1D6N06CL NVMFSC1D6N06CL NVMFSC1D6N06CL NVMFSC1D6N06CL 41AH2122
Product Name N-Channel 60V 2240A 1.5 mOhm MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFSC1D6N06CL Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 224A, Pqfn Rohs Compliant Onsemi
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PQFN Pqfn 8-PowerVDFN SOT3; 8-DFN (5.1x6.15) PQFN-56DC-MC 8-PowerVDFN 8-PowerVDFN TO-3
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data