Win Source Part Number: 1182435-RJK60S5DPP-E
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 100
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 178mOhm @ 10A, 10V
Power Dissipation (Max): 33.7W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-RJK60S5DPP-E0#T
Product Status: Obsolete
Power Field-Effect Transistor, 20A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 1182435-RJK60S5DPP-E0#T2 | RJK60S5DPP-E0#T2 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | |
| Polarity | N-Channel | N-Channel |