N-Channel MOSFET designed for high-speed switching applications, housed in a TO-220AB package measuring 10.0 × 4.5 × 2.9 mm with a mass of 2.1 g. It features a drain-to-source voltage rating of 75 V, continuous drain current of 100 A, and a typical on-resistance of 3.0 mΩ at a gate-source voltage of 10 V. The device supports avalanche energy up to 375 mJ, has a channel-to-case thermal impedance of 0.63 °C/W, and operates within a junction temperature range of -55 °C to 150 °C. It meets RoHS standards.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK0701DPN-E0#T2 |
| Package Type | TO-220; TO-220AB |