Power Field-Effect Transistor
N-Channel Power MOSFET, 40V, 21A, 28mΩ, Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: SFT1450-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 21A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 21A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1450-TL-H can be used for catalog matching and distributor lookup.
N-Channel 40V 21A (Ta) 1W (Ta), 23W (Tc) Surface Mount TP-FA
Manufacturer: ON Semiconductor
Win Source Part Number: 1095451-SFT1450-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 23W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 21A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 14.4nC @ 10V
Max Input Capacitance: 715pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 40V 21A TP-FA
MOSFET N-CH 40V 21A TP-FA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SFT1450-TL-H | 278-SFT1450-TL-H | SFT1450-TL-H-ND | 1095451-SFT1450-TL-H | SFT1450-TL-H | 598-SFT1450-TL-H |
| Product Name | N-Channel 40V 21A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1450-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 40V 21A TP-FA | |
| Package Type | TO-252 (DPAK); TO-252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TP-FA | 14.4 nC @ 10 V | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 23000 milliwatts | 1000 to 23000 milliwatts | 23000 milliwatts |