The SFR/U9120 is a P-channel power MOSFET designed for switching applications, available in D-PAK and I-PAK packages. It has a drain-source breakdown voltage of -100 V and a continuous drain current of -4.9 A at 25°C, with a typical on-resistance of 0.444 Ω at -10 V gate-source voltage. The device features avalanche ruggedness with a single pulsed avalanche energy rating of 144 mJ and a gate-source voltage range of ±30 V. Operating junction and storage temperatures range from -55°C to +150°C. Thermal resistance is 3.91°C/W from junction to case and 50°C/W from junction to ambient when mounted on a minimum recommended PCB pad area.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 894266-SFR9120TM
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 894266-SFR9120TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFR9120TM |
| Package Type | SOT3 |