Renesas Electronics Corporation N-Channel SMD 30V 30A MOSFET Transistor RJK03B9DPA-00#J5A

Description
MOSFET N-CH 30V 30A 8WPAK / N-Channel 30 V 30A (Ta) 25W (Tc) Surface Mount 8-WPAK Product overview: RJK03B9DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 30A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK03B9DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 30A 8WPAK / N-Channel 30 V 30A (Ta) 25W (Tc) Surface Mount 8-WPAK Product overview: RJK03B9DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 30A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK03B9DPA-00#J5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 30V 30A MOSFET Transistor
285-RJK03B9DPA-00#J5A
N-Channel SMD 30V 30A MOSFET Transistor 285-RJK03B9DPA-00#J5A
MOSFET N-CH 30V 30A 8WPAK / N-Channel 30 V 30A (Ta) 25W (Tc) Surface Mount 8-WPAK Product overview: RJK03B9DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 30A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK03B9DPA-00#J5 A can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A 8WPAK / N-Channel 30 V 30A (Ta) 25W (Tc) Surface Mount 8-WPAK Product overview: RJK03B9DPA-00#J5A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 30A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK03B9DPA-00#J5A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03B9DPA-00#J5A - 715961-RJK03B9DPA-00#J5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03B9DPA-00#J5A
715961-RJK03B9DPA-00#J5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03B9DPA-00#J5A 715961-RJK03B9DPA-00#J5A
Manufacturer: Renesas Electronics America Win Source Part Number: 715961-RJK03B9DPA-00 #J5A Manufacturer Homepage: www.renesas.com Reference case: QFN Reference Date Code: 1011+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 715961-RJK03B9DPA-00#J5A
Manufacturer Homepage: www.renesas.com
Reference case: QFN
Reference Date Code: 1011+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
 - RJK03B9DPA-00#J5A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET
Product Number 285-RJK03B9DPA-00#J5A 715961-RJK03B9DPA-00#J5A RJK03B9DPA-00#J5A
Product Name N-Channel SMD 30V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK03B9DPA-00#J5A
PD 25000 milliwatts
Unlock Full Specs
to access all available technical data