onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-TL-W SFT1443-TL-W

Description
N-Channel Power MOSFET, 100V, 9A, 225mOhm, Single TP/TP-FA
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 100V, 9A, 225mOhm, Single TP/TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SFT1443-TL-W - Rochester Electronics
Newburyport, MA, United States
N-Channel Power MOSFET, 100V, 9A, 225mOhm, Single TP/TP-FA

N-Channel Power MOSFET, 100V, 9A, 225mOhm, Single TP/TP-FA

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-TL-W - 933319-SFT1443-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-TL-W
933319-SFT1443-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-TL-W 933319-SFT1443-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 933319-SFT1443-TL-W Operating Temperature Range: 150°C (TJ) Features: N-Channel 100 V 9A (Ta) 1W (Ta), 19W (Tc) Surface Mount DPAK/TP-FA Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: SFT1443 Categories: Discrete Semiconductor Products Case / Package: DPAK/TP-FA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SFT1443-TL-WOSTR, SFT1443-TL-WOSDKR, SFT1443-TL-W-ND, SFT1443-TL-WOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 933319-SFT1443-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 100 V 9A (Ta) 1W (Ta), 19W (Tc) Surface Mount DPAK/TP-FA
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SFT1443
Categories: Discrete Semiconductor Products
Case / Package: DPAK/TP-FA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SFT1443-TL-WOSTR, SFT1443-TL-WOSDKR, SFT1443-TL-W-ND, SFT1443-TL-WOSCT

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 9A MOSFET Transistor
278-SFT1443-TL-W
N-Channel 100V 9A MOSFET Transistor 278-SFT1443-TL-W
Power MOSFET, 100V, 225mΩ, 9A, Single N-Channel, 700-REEL Product overview: SFT1443-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1443-TL-W can be used for catalog matching and distributor lookup.

Power MOSFET, 100V, 225mΩ, 9A, Single N-Channel, 700-REEL Product overview: SFT1443-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1443-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1443-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1443-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1443-TL-W
MOSFET N-CH 100V 9A DPAK/TP-FA

MOSFET N-CH 100V 9A DPAK/TP-FA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 100V 9A TP-FA(DPAK)

MOSFET NCH 100V 9A TP-FA(DPAK)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SFT1443-TL-W 933319-SFT1443-TL-W 278-SFT1443-TL-W SFT1443-TL-W SFT1443-TL-W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1443-TL-W N-Channel 100V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data