N-Channel 80V 41A (Ta), 351A (Tc) 4.2W (Ta), 311W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 41A (Ta), 351A (Tc) 4.2W (Ta), 311W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 41A (Ta), 351A (Tc) 4.2W (Ta), 311W (Tc) Surface Mount 8-HPSOF
Power Field-Effect Transistor, 351A I(D), 80V, 0.00105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MO-299A
MOSFET - Power, Single N-Channel, TOLL 80 V, 1.05 mΩ, 351 A MOSFET - Power, Single N-Channel, TOLL, 80 V, 1.05 m?Ω, 351 A, 2000-REEL Product overview: NVBLS1D1N08H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 351 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 351 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBLS1D1N08H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356452-NVBLS1D1N08H
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerSFN
Supplier Device Package: 8-HPSOF
Base Product Number: NVBLS1
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 351A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 1.05mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 650µA
Gate Charge (Qg) (Max) @ Vgs: 166 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 11200 pF @ 40 V
Power Dissipation (Max): 4.2W (Ta), 311W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET N-CH 80V 41A/351A 8HPSOF
MOSFET N-CH 80V 41A/351A 8HPSOF
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVBLS1D1N08HDKR-ND | NVBLS1D1N08H | 278-NVBLS1D1N08H | 1356452-NVBLS1D1N08H | NVBLS1D1N08H | NVBLS1D1N08H |
| Product Name | Single FETs, MOSFETs | N-Channel 80 V 351 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSFN | TOLL | SOT3 | 8-PowerSFN | 8-PowerSFN | |
| Transistor Grade / Operating Range | Automotive | |||||
| rDS(on) | 0.0010 ohms | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |