The RJK03M8DNS is a silicon N-channel power MOSFET designed for high-speed switching applications with a 30 V drain-source voltage rating and a typical on-resistance of 4.3 mΩ at 10 V gate drive. It is housed in a HWSON-8 package measuring 2.9 mm × 3.1 mm with a height of 0.8 mm max and a mass of 0.022 g. The device supports gate drive down to 4.5 V, has a continuous drain current of 30 A, and a peak drain current of 120 A under pulse conditions. It meets Pb-free and halogen-free requirements. The part is qualified for standard applications including office, consumer, and industrial equipment, but is not intended for life-safety or automotive use.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK03M8DNS-00#J5 |
| Package Type | SON8 |