Manufacturer: Renesas Electronics America
Win Source Part Number: 793221-RJK1001DPP-E0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Ta)
Family Name: RJK1001DPP-E0
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 100V
Gate Charge (Qg) (Maximum) @ Vgs: 147nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10000pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.5 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IXTC200N10T; STF110N10F7; STF100N10F7; IPA045N10N3 G;
Introduction Date: July 09, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor
N-Channel 100V 80A (Ta) 30W (Tc) Through Hole TO-220FP
MOSFET N-CH 100V 80A TO220FP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 793221-RJK1001DPP-E0#T2 | RJK1001DPP-E0#T2 | RJK1001DPP-E0#T2-ND | RJK1001DPP-E0#T2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1001DPP-E0#T2 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 30000 milliwatts |