The RJK0222DNS is a silicon N-channel power MOSFET with an integrated Schottky barrier diode designed for DC-DC conversion in PC and server applications. It is housed in a HWSON3046-8 package measuring 3.0 mm × 2.0 mm × 0.8 mm. MOS1 features a drain-source voltage rating of 25 V, a continuous drain current of 14 A, and a static drain-source on-resistance of 7.6 mΩ at 10 V gate drive, while MOS2 supports up to 16 A and 4.9 mΩ at 8 V gate drive. Both devices are rated for channel temperatures up to 150°C, with avalanche energy ratings of 3.1 mJ and 8.0 mJ respectively. The part is Pb-free, halogen-free, and meets RoHS compliance.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK0222DNS-00#J5 |
| Package Type | HWSON3046 |