Bipolar Transistors - BJT PNP Transistor Low Saturation Product overview: NZT660A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-NZT660A can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 4 Pin
Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 60V 3A 75MHz 2W Surface Mount SOT-223-4
TRANSISTOR, BIPOL, PNP, -60V, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 60V 3A SOT223-4
60V 2W 250@500mA,2V 3A PNP SOT-223-4 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT PNP Transistor Low Saturation
TRANS PNP 60V 3A SOT223-4
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-NZT660A | NZT660A | NZT660ACT-ND | 31Y3299 | NZT660A | NZT660A | NZT660A | NZT660A |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipol, Pnp, -60V, Sot-223-3; Transistor Polarity Onsemi | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | Reel | SOT223; SOT-223-EUT | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | SOT223; TO-261-4, TO-261AA | SOT223 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| fT | 75 MHz | 75 MHz |