Nexperia B.V. 60 V, 3 A PNP low VCEsat transistor PBSS5360XF

Description
PNP low VCEsat transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4360X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High energy efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
PNP low VCEsat transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4360X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High energy efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat (BISS) transistor in a medium power SOT89 (SC-62) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 3 A continuous collector current, with a peak collector current of 6 A and a collector-emitter saturation resistance of 225 mΩ at -2 A collector current and -200 mA base current. AEC-Q101 qualified for automotive applications, with power dissipation up to 1.35 W when mounted on a 6 cm² copper pad. Operating junction temperature range is -55 °C to 150 °C. NPN complement is PBSS4360X.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat (BISS) transistor in a medium power SOT89 (SC-62) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 3 A continuous collector current, with a peak collector current of 6 A and a collector-emitter saturation resistance of 225 mΩ at -2 A collector current and -200 mA base current. AEC-Q101 qualified for automotive applications, with power dissipation up to 1.35 W when mounted on a 6 cm² copper pad. Operating junction temperature range is -55 °C to 150 °C. NPN complement is PBSS4360X.

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A PNP low VCEsat transistor - PBSS5360XF - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A PNP low VCEsat transistor
PBSS5360XF
60 V, 3 A PNP low VCEsat transistor PBSS5360XF
PNP low VCEsat transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4360X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High energy efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

PNP low VCEsat transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS4360X

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High energy efficiency due to less heat generation

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Driver in low supply voltage applications (e.g. lamps and LEDs)
  • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
 - PBSS5360XF - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin

Power Bipolar Transistor, 3A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1083958-PBSS5360XF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1083958-PBSS5360XF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1083958-PBSS5360XF
Win Source Part Number: 1083958-PBSS5360XF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 1.35 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 550mV @ 300mA, 3A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 50mA, 5V Frequency - Transition: 65MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Other Names: 1727-7489-2,1727-748 9-1,934660029135,PBS S5360XF-ND,1727-7489 -6,2156-PBSS5360XF-N EX,NEXNEXPBSS5360XF Base Product Number: PBSS5360

Win Source Part Number: 1083958-PBSS5360XF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1.35 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 550mV @ 300mA, 3A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 50mA, 5V
Frequency - Transition: 65MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-7489-2,1727-7489-1,934660029135,PBSS5360XF-ND,1727-7489-6,2156-PBSS5360XF-NEX,NEXNEXPBSS5360XF
Base Product Number: PBSS5360

Buy Now Datasheet
Single Bipolar Transistors - 1727-7489-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7489-1-ND
Single Bipolar Transistors 1727-7489-1-ND
Bipolar (BJT) Transistor PNP 60V 3A 65MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 3A 65MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-7489-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7489-2-ND
Single Bipolar Transistors 1727-7489-2-ND
Bipolar (BJT) Transistor PNP 60V 3A 65MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 3A 65MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-7489-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7489-6-ND
Single Bipolar Transistors 1727-7489-6-ND
Bipolar (BJT) Transistor PNP 60V 3A 65MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 3A 65MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
60 V 3 A SOT-89 Bipolar Transistor
276-PBSS5360XF
60 V 3 A SOT-89 Bipolar Transistor 276-PBSS5360XF
PBSS5360X - 60 V, 3 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5360XF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5360XF can be used for catalog matching and distributor lookup.

PBSS5360X - 60 V, 3 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5360XF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5360XF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS5360XF
Bipolar Transistors - BJT PBSS5360XF
Bipolar Transistors - BJT Bipolar Discretes SOT89

Bipolar Transistors - BJT Bipolar Discretes SOT89

Buy Now Datasheet
Single Bipolar Transistors - PBSS5360XF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS5360XF
Single Bipolar Transistors PBSS5360XF
TRANS PNP 60V 3A SOT89

TRANS PNP 60V 3A SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5360XF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5360XF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5360XF
TRANS PNP 60V 3A SOT89

TRANS PNP 60V 3A SOT89

Supplier's Site
Transistor, Aec-Q101, Pnp, -60V, Sot-89; Transistor Polarity Nexperia - 37AC0873 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -60V, Sot-89; Transistor Polarity Nexperia
37AC0873
Transistor, Aec-Q101, Pnp, -60V, Sot-89; Transistor Polarity Nexperia 37AC0873
TRANSISTOR, AEC-Q101, PNP, -60V, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:130MHz; Power Dissipation Pd:500mW; DC Collector Current:-3A; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -60V, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:130MHz; Power Dissipation Pd:500mW; DC Collector Current:-3A; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PBSS5360XF PBSS5360XF 1083958-PBSS5360XF 1727-7489-1-ND 276-PBSS5360XF PBSS5360XF PBSS5360XF PBSS5360XF 37AC0873
Product Name 60 V, 3 A PNP low VCEsat transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 60 V 3 A SOT-89 Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Pnp, -60V, Sot-89; Transistor Polarity Nexperia
Package Type SOT89; SOT89 SOT89 SOT89 SOT3; SOT89 SOT89; TO-243AA SOT89; TO-243AA AEC-Q101 TO-3; SOT89
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity PNP PNP PNP; PNP PNP
IC(max) 3000 milliamps 3000 milliamps
Power Gain 150 dB
Unlock Full Specs
to access all available technical data