onsemi Single FETs, MOSFETs NTMS5P02R2G

Description
P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMS5P02R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS5P02R2GOSDKR-ND
Single FETs, MOSFETs NTMS5P02R2GOSDKR-ND
P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC

P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - NTMS5P02R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS5P02R2GOSCT-ND
Single FETs, MOSFETs NTMS5P02R2GOSCT-ND
P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC

P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - NTMS5P02R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS5P02R2GOSTR-ND
Single FETs, MOSFETs NTMS5P02R2GOSTR-ND
P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC

P-Channel 20V 3.95A (Ta) 790mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS5P02R2G - 025816-NTMS5P02R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS5P02R2G
025816-NTMS5P02R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS5P02R2G 025816-NTMS5P02R2G
Manufacturer: ON Semiconductor Win Source Part Number: 025816-NTMS5P02R2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 790mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.95A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 1900pF @ 16V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 33 mOhm @ 5.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025816-NTMS5P02R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 790mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.95A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 1900pF @ 16V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 33 mOhm @ 5.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel -20V -5.4A SOIC MOSFET Transistor
278-NTMS5P02R2G
P-Channel -20V -5.4A SOIC MOSFET Transistor 278-NTMS5P02R2G
P-Channel Power MOSFET, -20V, -5.4A, 33mΩ, SOIC-8 Product overview: NTMS5P02R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -5.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -5.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS5P02R2G can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -20V, -5.4A, 33mΩ, SOIC-8 Product overview: NTMS5P02R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -5.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -5.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS5P02R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NTMS5P02R2G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
P Channel Mosfet, -20V, 5.4A, Soic; Channel Type Onsemi - 61K1300 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 5.4A, Soic; Channel Type Onsemi
61K1300
P Channel Mosfet, -20V, 5.4A, Soic; Channel Type Onsemi 61K1300
P CHANNEL MOSFET, -20V, 5.4A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 5.4A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V -5.4A P-Channel

MOSFET -20V -5.4A P-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS5P02R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS5P02R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS5P02R2G
MOSFET P-CH 20V 3.95A 8SOIC

MOSFET P-CH 20V 3.95A 8SOIC

Supplier's Site
Single FETs, MOSFETs - NTMS5P02R2G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMS5P02R2G
Single FETs, MOSFETs NTMS5P02R2G
MOSFET P-CH 20V 3.95A 8SOIC

MOSFET P-CH 20V 3.95A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMS5P02R2GOSDKR-ND 025816-NTMS5P02R2G 278-NTMS5P02R2G NTMS5P02R2G 61K1300 NTMS5P02R2G NTMS5P02R2G NTMS5P02R2G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS5P02R2G P-Channel -20V -5.4A SOIC MOSFET Transistor P Channel Mosfet, -20V, 5.4A, Soic; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC SOIC-8 TO-3 1900 pF @ 16 V 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 20 volts 20 volts
PD 790 milliwatts 790 milliwatts 790 milliwatts
Unlock Full Specs
to access all available technical data