N-Channel 100V 70A (Ta) 30W (Tc) Through Hole TO-220FP
MOSFET N-CH 100V 70A TO220FP Product overview: RJK1002DPP-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK1002DPP-E0#T2
Power Field-Effect Transistor
Manufacturer: Renesas Electronics America
Win Source Part Number: 1092289-RJK1002DPP-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 70A (Ta)
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 6450pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.6 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 70A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RJK1002DPP-E0#T2-ND | 278-RJK1002DPP-E0#T2 | RJK1002DPP-E0#T2 | 1092289-RJK1002DPP-E0#T2 | RJK1002DPP-E0#T2 |
| Product Name | Single FETs, MOSFETs | 100V 70A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK1002DPP-E0#T2 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220FP3 | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack |
| PD | 30000 milliwatts | 30000 milliwatts |