The RJK1560DPP-M0 is a silicon N-channel MOSFET designed for high-speed power switching, housed in a TO-220FL package with dimensions matching the RENESAS PRSS0003AF-A code and a mass of 1.5 g. It has a drain-to-source voltage rating of 150 V, a continuous drain current of 20 A, and a peak pulse current of 80 A. The device features a typical on-resistance of 0.043 Ω at 10 A and 4 V gate drive, and supports 2.5 V gate drive operation. It has a channel-to-case thermal impedance of 4.38 °C/W and operates with a maximum channel temperature of 150 °C. The device meets pulse test conditions for electrical characteristics and includes a body-drain diode with a reverse recovery time of 75 ns. The part is classified as 'Standard' quality by Renesas.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK1560DPP-M0#T2 |
| Package Type | TO-220; TO-220-3FP |