The SFS9630 is a P-channel power MOSFET designed for switching applications requiring high voltage and rugged gate oxide integrity. It is packaged in a TO-220F case with a maximum power dissipation of 33 W at 25°C and a thermal resistance from junction to case of 3.79 °C/W. The device has a drain-source breakdown voltage of -200 V, a continuous drain current of -4.4 A at 25°C, and a typical on-state resistance of 0.581 Ω at -10 V gate-source voltage. It complies with avalanche rugged standards, rated for 258 mJ single-pulsed avalanche energy and 3.3 mJ repetitive avalanche energy. The gate-source voltage is limited to ±30 V, and the operating junction temperature ranges from -55°C to +150°C. The part meets the AEC-Q200 automotive qualification standard and is RoHS compliant.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 849410-SFS9630
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 849410-SFS9630 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS9630 |
| Package Type | SOT3 |