Silicon N-channel power MOSFET for power switching, packaged in an SOP-8 (PRSP0008DD-D) with dimensions of 4.90 mm x 3.95 mm and a mass of 0.085 g. It has a drain-to-source voltage rating of 30 V, continuous drain current of 11 A, and on-resistance of 9.0 mΩ at 10 V gate drive. The device supports gate drive down to 4.5 V and meets Pb-free standards. Package is compatible with standard FR4 PCBs.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK0366DSP-00#J0 |
| Package Type | DIP8 |