onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4503NR2G NTMS4503NR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108507-NTMS4503NR2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 930mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 28V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2400pF @ 16V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108507-NTMS4503NR2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 930mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 28V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2400pF @ 16V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4503NR2G - 108507-NTMS4503NR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4503NR2G
108507-NTMS4503NR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4503NR2G 108507-NTMS4503NR2G
Manufacturer: ON Semiconductor Win Source Part Number: 108507-NTMS4503NR2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 930mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 28V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2400pF @ 16V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 108507-NTMS4503NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 930mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 28V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2400pF @ 16V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals

Buy Now Datasheet
Single FETs, MOSFETs - NTMS4503NR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMS4503NR2GOSTR-ND
Single FETs, MOSFETs NTMS4503NR2GOSTR-ND
N-Channel 28V 9A (Ta) 930mW (Ta) Surface Mount 8-SOIC

N-Channel 28V 9A (Ta) 930mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
 - NTMS4503NR2G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 28V 14A 7 mOhm MOSFET Transistor
278-NTMS4503NR2G
N-Channel 28V 14A 7 mOhm MOSFET Transistor 278-NTMS4503NR2G
Power MOSFET 28V 14A 7 mOhm Single N-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4503NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28V, 14A, 7 mOhm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 14A, 7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4503NR2G can be used for catalog matching and distributor lookup.

Power MOSFET 28V 14A 7 mOhm Single N-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS4503NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 28V, 14A, 7 mOhm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 14A, 7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS4503NR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS4503NR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS4503NR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS4503NR2G
MOSFET N-CH 28V 9A 8SOIC

MOSFET N-CH 28V 9A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 108507-NTMS4503NR2G NTMS4503NR2GOSTR-ND NTMS4503NR2G 278-NTMS4503NR2G NTMS4503NR2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS4503NR2G Single FETs, MOSFETs N-Channel 28V 14A 7 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 28 volts
PD 930 milliwatts 930 milliwatts
Unlock Full Specs
to access all available technical data