The RJK6035DPP-E0 is a 600V, 6A N-channel MOSFET in a TO-220FP package, designed for high-speed power switching. It features a typical on-resistance of 1.1 Ω at 3A and 10V gate-source voltage, with a maximum drain current of 6A and a peak drain current of 24A under pulse conditions. The device has a channel-to-case thermal impedance of 4.23 °C/W and an avalanche energy rating of 1.65 mJ. It operates with a channel temperature limit of 150°C and a storage temperature range of -55°C to +150°C. The package dimensions are specified with a body length of 10.16 mm and a lead pitch of 2.54 mm, weighing 1.9 g. The part meets RoHS compliance and is rated for standard quality applications.
Nch Single Power Mosfet 600V 6A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK6035DPP-E3#T2 |
| Package Type | TO-220; TO-220-3 |