The RJK0702DPN-E0 is an N-channel MOSFET designed for high-speed switching applications with a drain-to-source voltage rating of 75 V and a continuous drain current of 90 A. It features a typical on-resistance of 3.9 mΩ at a gate-source voltage of 10 V and is packaged in a TO-220AB case measuring 10.0 ± 0.2 mm in length and 4.5 ± 0.2 mm in width. The device has a maximum channel dissipation of 150 W at a case temperature of 25°C and a thermal impedance of 0.83 °C/W. It meets the AEC-Q200 automotive reliability standard and is RoHS compliant. Its total gate charge is 89 nC, and it supports avalanche energy up to 304 mJ under specified conditions.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK0702DPN-E0#T2 |
| Package Type | TO-220; TO-220AB |