MOSFET N-CH 500V 12A TO220FP Product overview: RJK5012DPP-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK5012DPP-E0#T2
Manufacturer: Renesas Electronics America
Win Source Part Number: 1092304-RJK5012DPP-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Ta)
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 620 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 12A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
N-Channel 500V 12A (Ta) 30W (Tc) Through Hole TO-220FP
MOSFET N-CH 500V 12A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RJK5012DPP-E0#T2 | 1092304-RJK5012DPP-E0#T2 | RJK5012DPP-E0#T2 | RJK5012DPP-E0#T2-ND | RJK5012DPP-E0#T2 | RJK5012DPP-E0#T2 |
| Product Name | 500V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5012DPP-E0#T2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 30000 milliwatts | 30000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | Tube | TO-220; SOT3; TO-220FP | TO-220; TO-220FP-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |