NPN power switching transistor for high voltage, high speed applications in compact fluorescent lamps, inverters, and electronic lighting ballasts, housed in a SOT54 (TO-92) plastic package with three leads, capable of a collector-emitter peak voltage of 700 V, continuous collector current of 1 A, and total power dissipation of 2.1 W at 25°C lead temperature, with a junction temperature rating of 150°C.
Power Bipolar Transistor, 1A I(C), 1-Element, NPN
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | PHE13003A,412 |
| Package Type | SOT54 |