RJK0601DPN - N-CHANNEL MOSFET 60 Product overview: RJK0601DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0601DPN-E0#T2
Power Field-Effect Transistor
Manufacturer: Renesas Electronics America
Win Source Part Number: 1092282-RJK0601DPN-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 110A (Ta)
Max Gate Charge: 141nC @ 10V
Max Input Capacitance: 10000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 110A (Ta) 200W (Tc) Through Hole TO-220AB
RJK0601DPN - N-CHANNEL MOSFET 60
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RJK0601DPN-E0#T2 | RJK0601DPN-E0#T2 | 1092282-RJK0601DPN-E0#T2 | RJK0601DPN-E0#T2-ND | RJK0601DPN-E0#T2 | RJK0601DPN-E0#T2 |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0601DPN-E0#T2 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| PD | 200000 milliwatts | 200000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | Bulk | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 |