The RJK5009DPP is a silicon N-channel MOSFET designed for high-speed power switching. It is packaged in a TO-220FN (RENESAS Package code: PRSS0003AB-A) with a mass of 2.0 g. The device has a drain-source voltage rating of 500 V, continuous drain current of 20 A, and peak drain current of 60 A under pulse conditions. It supports a maximum channel dissipation of 40 W at Tc = 25°C and has a channel-to-case thermal impedance of 3.125 °C/W. The storage temperature range is -55°C to +150°C. The MOSFET is classified as 'Standard' quality grade and is not designed for life-critical applications.
Manufacturer: Renesas Electronics America
Win Source Part Number: 932052-RJK5009DPP-00
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 932052-RJK5009DPP-00#T2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5009DPP-00#T2 |
| Package Type | SOT3 |