Win Source Part Number: 1082951-NVMFS5C430NL
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 38A (Ta), 200A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 110W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 40V 38A (Ta), 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 40V 38A/200A 5DFN
MOSFET N-CH 40V 38A/200A 5DFN
Single N-Channel Power MOSFET 40V, 200A, 1.4mΩ Power MOSFET 40 V, 1.5 mohm, 200 A, Single N-Channel Wettable Flank, 1500-REEL Product overview: NVMFS5C430NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 200A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C430NLWFAF
Power Field-Effect Transistor, 40V, 0.0022ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
MOSFET T6 40V NCH LL IN SO8FL
MOSFET N-CH 40V 38A/200A 5DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1082951-NVMFS5C430NLWFAFT1G | 488-NVMFS5C430NLWFAFT1GTR-ND | 278-NVMFS5C430NLWFAFT1G | NVMFS5C430NLWFAFT1G | NVMFS5C430NLWFAFT1G | NVMFS5C430NLWFAFT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 40V 200A 40 V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| PD | 3800 to 110000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | CLIP-DFN-5*6-CPR | 8-PowerTDFN, 5 Leads |