PNP low VCEsat (BISS) transistor in an SC-73 (SOT223) surface-mounted package, rated for 40 V collector-emitter voltage and 2 A continuous collector current, with a peak collector current of 3 A. It has a collector-emitter saturation voltage of 320 mV at -1 A and -100 mA base current, and AEC-Q101 qualification for automotive applications.
Power Bipolar Transistor, 2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 4 Pin
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | PBSS5240ZF |
| Package Type | SOT223 |