onsemi Single Bipolar Transistors NZT902

Description
Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NZT902CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT902CT-ND
Single Bipolar Transistors NZT902CT-ND
Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT902DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT902DKR-ND
Single Bipolar Transistors NZT902DKR-ND
Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT902TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT902TR-ND
Single Bipolar Transistors NZT902TR-ND
Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 90V 3A 75MHz 1W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-NZT902
Bipolar Transistor 2087-NZT902
Bipolar Transistors - BJT NPN Transistor Low Saturation Product overview: NZT902 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-NZT902 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor Low Saturation Product overview: NZT902 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-NZT902 can be used for catalog matching and distributor lookup.

Supplier's Site
 - NZT902 - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 3A I(C), 90V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 4 Pin

Power Bipolar Transistor, 3A I(C), 90V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 4 Pin

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT902 - 1084284-NZT902 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT902
1084284-NZT902
TRANSISTORS - Transistors (BJT) - Single - NZT902 1084284-NZT902
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1084284-NZT902 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 90V Max Vce (sat): 600mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1084284-NZT902
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NZT902
Bipolar Transistors - BJT NZT902
Bipolar Transistors - BJT NPN Transistor Low Saturation

Bipolar Transistors - BJT NPN Transistor Low Saturation

Buy Now Datasheet
Single Bipolar Transistors - NZT902 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NZT902
Single Bipolar Transistors NZT902
TRANS NPN 90V 3A SOT223-4

TRANS NPN 90V 3A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT902 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT902
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT902
TRANS NPN 90V 3A SOT223-4

TRANS NPN 90V 3A SOT223-4

Supplier's Site
Transistor, Npn, 90V, 3A, Sot-223-4; Transistor Polarity Onsemi - 46AC1433 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 90V, 3A, Sot-223-4; Transistor Polarity Onsemi
46AC1433
Transistor, Npn, 90V, 3A, Sot-223-4; Transistor Polarity Onsemi 46AC1433
TRANSISTOR, NPN, 90V, 3A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:90V; Transition Frequency ft:75MHz; Power Dissipation Pd:1W; DC Collector Current:3A; DC Current Gain hFE:25hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 90V, 3A, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:90V; Transition Frequency ft:75MHz; Power Dissipation Pd:1W; DC Collector Current:3A; DC Current Gain hFE:25hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number NZT902CT-ND 2087-NZT902 NZT902 1084284-NZT902 NZT902 NZT902 NZT902 46AC1433
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NZT902 Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 90V, 3A, Sot-223-4; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT223; TO-261-4, TO-261AA Reel SOT223; SOT-223-EUT SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA SOT223; SOT-223-4 TO-3; SOT223
Packing Method Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
fT 75 MHz
Unlock Full Specs
to access all available technical data