N-channel power MOSFET for high-speed switching applications, housed in a WPAK(3F) package measuring 9.5 mm × 5.1 mm. Rated for 30 V drain-to-source voltage and 25 A continuous drain current, with a maximum on-resistance of 10.0 mΩ at 10 V gate drive and 15.7 mΩ at 4.5 V gate drive. Supports avalanche energy up to 12.1 mJ and operates with a channel-to-case thermal resistance of 4.17 °C/W. Features Pb-free and halogen-free construction. Complies with RoHS standards.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK0366DPA-02#J0B |
| Package Type | WPAK8 |