Renesas Electronics Corporation 600V 12A MOSFET Transistor RJK60S3DPP-E0#T2

Description
Power Field-Effect Transistor, 12A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 12A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJK60S3DPP-E0#T2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 12A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 12A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
600V 12A MOSFET Transistor
285-RJK60S3DPP-E0#T2
600V 12A MOSFET Transistor 285-RJK60S3DPP-E0#T2
MOSFET N-CH 600V 12A TO220FP Product overview: RJK60S3DPP-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK60S3DPP-E0#T2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 12A TO220FP Product overview: RJK60S3DPP-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK60S3DPP-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S3DPP-E0#T2 - 726391-RJK60S3DPP-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S3DPP-E0#T2
726391-RJK60S3DPP-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S3DPP-E0#T2 726391-RJK60S3DPP-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 726391-RJK60S3DPP-E0 #T2 Manufacturer Homepage: www.renesas.com Reference case: TO-220F Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 726391-RJK60S3DPP-E0#T2
Manufacturer Homepage: www.renesas.com
Reference case: TO-220F
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RJK60S3DPP-E0#T2 285-RJK60S3DPP-E0#T2 726391-RJK60S3DPP-E0#T2
Product Name 600V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK60S3DPP-E0#T2
Polarity N-Channel
Unlock Full Specs
to access all available technical data